Quabbin Wire & Cable Co., Inc. Quabbin Multipair Data & Computer Interconnect, AWM 2919 - 22 AWG, 3 pair, unshielded with shielded pairs, PVC, Chrome Gray 7400

Description
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 3 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polypropylene, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 3 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polypropylene, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Data & Computer Interconnect, AWM 2919 - 22 AWG, 3 pair, unshielded with shielded pairs, PVC, Chrome Gray - 7400 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Data & Computer Interconnect, AWM 2919 - 22 AWG, 3 pair, unshielded with shielded pairs, PVC, Chrome Gray
7400
Quabbin Multipair Data & Computer Interconnect, AWM 2919 - 22 AWG, 3 pair, unshielded with shielded pairs, PVC, Chrome Gray 7400
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 3 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Polypropylene, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Shielded Pairs Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 Voltage Rating Max.: 300

General Purpose Wire & Cable: Data & Computer Interconnect Multipair

Pair Count: 3
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: Polypropylene, .010"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Shielded Pairs
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 75 & 80
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 7400
Product Name Quabbin Multipair Data & Computer Interconnect, AWM 2919 - 22 AWG, 3 pair, unshielded with shielded pairs, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polypropylene; Polypropylene, .010"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
CAT 5e Ethernet Cable (Quadraxial) - E51424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details