Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 9 conductor, unshielded, PVC, Chrome Gray 7150

Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 9 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Semi-Rigid PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: VW-1, CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 9 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Semi-Rigid PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: VW-1, CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 9 conductor, unshielded, PVC, Chrome Gray - 7150 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 9 conductor, unshielded, PVC, Chrome Gray
7150
Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 9 conductor, unshielded, PVC, Chrome Gray 7150
Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multiconductor Conductor Count: 9 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: Semi-Rigid PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: VW-1, CSA AWM FT4, CM RoHS Compliant: Yes Temp Max.: 60 & 80 Temp Min.: -20 Voltage Rating Max.: 300

Digital AV & Lighting Control Cable, General Purpose Wire & Cable: RS-232 Multiconductor

Conductor Count: 9
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: Semi-Rigid PVC, .010"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: VW-1, CSA AWM FT4, CM
RoHS Compliant: Yes
Temp Max.: 60 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 7150
Product Name Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 9 conductor, unshielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; Semi-Rigid PVC, .010"
Cable Conductor Copper
Standards / Certifications RoHS; CSA Mark; VW-1, CSA AWM FT4, CM
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-1437356-8 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
2 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Strainsert Cable - Be8725 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Foil; Foil Shield
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 3 kilovolts
View Details