TE Connectivity Ribbon & Flat Cable 1-1437356-8

Description
Body Features Conductor Insulation Color : Blue Conductor Material : Tinned Copper Jacket Color : Blue Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 9 Number of Strands : 7 Dimensions Cable Insulation Height : .91 MM  [.036 INCH ] Cable Insulation Width : 11.43 MM  [.45 INCH ] Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance : 46 PFM  [46 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 100 Propagation Delay : 4.53 ns/m Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.5 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6.7 Cross Talk (Near End) (PCT) : 5 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote Datasheet
Description
Body Features Conductor Insulation Color : Blue Conductor Material : Tinned Copper Jacket Color : Blue Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 9 Number of Strands : 7 Dimensions Cable Insulation Height : .91 MM  [.036 INCH ] Cable Insulation Width : 11.43 MM  [.45 INCH ] Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance : 46 PFM  [46 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 100 Propagation Delay : 4.53 ns/m Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.5 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6.7 Cross Talk (Near End) (PCT) : 5 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon & Flat Cable - 1-1437356-8 - TE Connectivity
Berwyn, PA, United States
Ribbon & Flat Cable
1-1437356-8
Ribbon & Flat Cable 1-1437356-8
Body Features Conductor Insulation Color : Blue Conductor Material : Tinned Copper Jacket Color : Blue Jacket Material : PVC Wire & Cable Insulation Material : PVC Configuration Features Number of Conductors : 9 Number of Strands : 7 Dimensions Cable Insulation Height : .91 MM  [.036 INCH ] Cable Insulation Width : 11.43 MM  [.45 INCH ] Cable Length : 30.5 M  [100 FT ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Wire Size (CMA) : 168 Electrical Characteristics Capacitance : 46 PFM  [46 PFF ] Current Rating (AMP) : 2 Impedance (OHM) : 100 Propagation Delay : 4.53 ns/m Voltage Rating (V) : 300 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Industry Standards Agency/Standard : UL UL Listing : AWM Style 2651 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 30.5 M  [100 FT ] Product Type Features Product Category : Ribbon Cable Product Classification : Cable - Flat Ribbon Product Type : Cable Wire/Cable Type : Ribbon Cable Signal Characteristics Cross Talk (Far End) (PCT) : 6.7 Cross Talk (Near End) (PCT) : 5 Usage Conditions Operating Temperature Range (DEGC) : -20 - 105

Body Features


  • Conductor Insulation Color : Blue
  • Conductor Material : Tinned Copper
  • Jacket Color : Blue
  • Jacket Material : PVC
  • Wire & Cable Insulation Material : PVC

Configuration Features


  • Number of Conductors : 9
  • Number of Strands : 7

Dimensions


  • Cable Insulation Height : .91 MM  [.036 INCH ]
  • Cable Insulation Width : 11.43 MM  [.45 INCH ]
  • Cable Length : 30.5 M  [100 FT ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28
  • Wire Size (CMA) : 168

Electrical Characteristics


  • Capacitance : 46 PFM  [46 PFF ]
  • Current Rating (AMP) : 2
  • Impedance (OHM) : 100
  • Propagation Delay : 4.53 ns/m
  • Voltage Rating (V) : 300

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]

Industry Standards


  • Agency/Standard : UL
  • UL Listing : AWM Style 2651

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30.5 M  [100 FT ]

Product Type Features


  • Product Category : Ribbon Cable
  • Product Classification : Cable - Flat Ribbon
  • Product Type : Cable
  • Wire/Cable Type : Ribbon Cable

Signal Characteristics


  • Cross Talk (Far End) (PCT) : 6.7
  • Cross Talk (Near End) (PCT) : 5

Usage Conditions


  • Operating Temperature Range (DEGC) : -20 - 105
Buy Now
Ribbon Cable, 9 Conductor, 28Awg, 300V, Per M; Cable Shielding Te Connectivity - 10WX3163 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 9 Conductor, 28Awg, 300V, Per M; Cable Shielding Te Connectivity
10WX3163
Ribbon Cable, 9 Conductor, 28Awg, 300V, Per M; Cable Shielding Te Connectivity 10WX3163
RIBBON CABLE, 9 CONDUCTOR, 28AWG, 300V, PER M; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Blue RoHS Compliant: Yes

RIBBON CABLE, 9 CONDUCTOR, 28AWG, 300V, PER M; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.072mm²; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, Flat, 9, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant Te Connectivity - 38Y7197 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Flat, 9, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant Te Connectivity
38Y7197
Ribbon Cable, Flat, 9, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant Te Connectivity 38Y7197
Ribbon Cable, Flat, 9, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.5 m RoHS Compliant: Yes

Ribbon Cable, Flat, 9, 28 AWG, 0.072 mm , 1.27 mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number 1-1437356-8 10WX3163 38Y7197
Product Name Ribbon & Flat Cable Ribbon Cable, 9 Conductor, 28Awg, 300V, Per M; Cable Shielding Te Connectivity Ribbon Cable, Flat, 9, 28 Awg, 0.072 Mm , 1.27 Mm, 100 Ft, 30.5 M Rohs Compliant Te Connectivity
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant RoHS RoHS
Number of Conductors 9 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 162927-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power Cable Assemblies - 1483351-1 - TE Connectivity
Specs
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 221 C (-40 to 430 F)
View Details
8 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322330-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 27.89 ft (85 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers