Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 5 conductor, unshielded, PVC, Chrome Gray 7130

Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-232 Multiconductor Conductor Count: 5 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-232 Multiconductor Conductor Count: 5 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 5 conductor, unshielded, PVC, Chrome Gray - 7130 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 5 conductor, unshielded, PVC, Chrome Gray
7130
Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 5 conductor, unshielded, PVC, Chrome Gray 7130
General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-232 Multiconductor Conductor Count: 5 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: CM, CSA AWM FT4 RoHS Compliant: Yes Temp Max.: 60 & 80 Voltage Rating Max.: 300

General Purpose Wire & Cable, Digital AV & Lighting Control Cable: RS-232 Multiconductor

Conductor Count: 5
AWG: 22
Stranded Copper: 7/30
Insulation: PVC, .010"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: CM, CSA AWM FT4
RoHS Compliant: Yes
Temp Max.: 60 & 80
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 7130
Product Name Quabbin Multiconductor RS-232, AWM 2464 - 22 AWG, 5 conductor, unshielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Cable Conductor Copper
Standards / Certifications RoHS; CSA Mark; CM, CSA AWM FT4
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Teflon; FEP Teflon
Cable Shielding Foil; Foil Shield
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details