Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 6 conductor, unshielded, PVC, Chrome Gray 6540

Description
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 6 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: UL NEC Type CL2 RoHS Compliant: Yes Temp Max.: 90 Temp Min.: -40 Voltage Rating Max.: 250
Description
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 6 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: UL NEC Type CL2 RoHS Compliant: Yes Temp Max.: 90 Temp Min.: -40 Voltage Rating Max.: 250

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 6 conductor, unshielded, PVC, Chrome Gray - 6540 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 6 conductor, unshielded, PVC, Chrome Gray
6540
Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 6 conductor, unshielded, PVC, Chrome Gray 6540
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 6 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .008" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: UL NEC Type CL2 RoHS Compliant: Yes Temp Max.: 90 Temp Min.: -40 Voltage Rating Max.: 250

General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor

Conductor Count: 6
AWG: 22
Stranded Copper: 7/30
Insulation: PVC, .008"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: UL NEC Type CL2
RoHS Compliant: Yes
Temp Max.: 90
Temp Min.: -40
Voltage Rating Max.: 250

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 6540
Product Name Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 6 conductor, unshielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .008"
Cable Conductor Copper
Standards / Certifications RoHS; UL NEC Type CL2
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 349528 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details
Twisted Pair Cable - 133761-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
FEP & PU Insulated Cable, 250V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation FEP
View Details
USB3-2624 - USB 3.1 Cable - USB3-2624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Insulation FEP insulation
View Details