Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 2 conductor, unshielded, PVC, Chrome Gray 6500

Description
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: UL NEC Type CL2 RoHS Compliant: Yes Temp Max.: 90 Temp Min.: -40 Voltage Rating Max.: 250
Datasheet
Description
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: UL NEC Type CL2 RoHS Compliant: Yes Temp Max.: 90 Temp Min.: -40 Voltage Rating Max.: 250
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 2 conductor, unshielded, PVC, Chrome Gray - 6500 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 2 conductor, unshielded, PVC, Chrome Gray
6500
Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 2 conductor, unshielded, PVC, Chrome Gray 6500
General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor Conductor Count: 2 AWG: 22 Solid/Stranded: Stranded Stranded Copper: 7/30 Insulation: PVC, .010" Shield: Unshielded Jacket Type: PVC Jacket Color: Chrome Gray Ratings and Approvals: UL NEC Type CL2 RoHS Compliant: Yes Temp Max.: 90 Temp Min.: -40 Voltage Rating Max.: 250

General Purpose Wire & Cable: Security & Alarm Interconnect Multiconductor

Conductor Count: 2
AWG: 22
Solid/Stranded: Stranded
Stranded Copper: 7/30
Insulation: PVC, .010"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Ratings and Approvals: UL NEC Type CL2
RoHS Compliant: Yes
Temp Max.: 90
Temp Min.: -40
Voltage Rating Max.: 250

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 6500
Product Name Quabbin Multiconductor Security & Alarm Interconnect - 22 AWG, 2 conductor, unshielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .010"
Cable Conductor Copper
Standards / Certifications RoHS; UL NEC Type CL2
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534069 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Power Cable - 107821-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
E61424 - CAT 5e Ethernet Cable (2 Data Pair) - E61424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Conductor Silver-plated high-strength copper alloy conductor
View Details