Quabbin Wire & Cable Co., Inc. Quabbin Multipair Roadway Loop - 20 AWG, 6 pair, unshielded with shielded pairs, HDPE, Black 6175

Description
General Purpose Wire & Cable: Roadway Loop Multipair Pair Count: 6 AWG: 20 Stranded Copper: 10/30 Insulation: Polypropylene, .013" Shield: Unshielded Jacket Type: HDPE Jacket Color: Black Other Details: Drain, Shielded Pairs RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 350
Datasheet
Description
General Purpose Wire & Cable: Roadway Loop Multipair Pair Count: 6 AWG: 20 Stranded Copper: 10/30 Insulation: Polypropylene, .013" Shield: Unshielded Jacket Type: HDPE Jacket Color: Black Other Details: Drain, Shielded Pairs RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 350
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Roadway Loop - 20 AWG, 6 pair, unshielded with shielded pairs, HDPE, Black - 6175 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Roadway Loop - 20 AWG, 6 pair, unshielded with shielded pairs, HDPE, Black
6175
Quabbin Multipair Roadway Loop - 20 AWG, 6 pair, unshielded with shielded pairs, HDPE, Black 6175
General Purpose Wire & Cable: Roadway Loop Multipair Pair Count: 6 AWG: 20 Stranded Copper: 10/30 Insulation: Polypropylene, .013" Shield: Unshielded Jacket Type: HDPE Jacket Color: Black Other Details: Drain, Shielded Pairs RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 350

General Purpose Wire & Cable: Roadway Loop Multipair

Pair Count: 6
AWG: 20
Stranded Copper: 10/30
Insulation: Polypropylene, .013"
Shield: Unshielded
Jacket Type: HDPE
Jacket Color: Black
Other Details: Drain, Shielded Pairs
RoHS Compliant: Yes
Temp Max.: 60
Voltage Rating Max.: 350

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 6175
Product Name Quabbin Multipair Roadway Loop - 20 AWG, 6 pair, unshielded with shielded pairs, HDPE, Black
Product Category Cable
Cable Jacket HDPE
Cable Insulation Polypropylene; Polypropylene, .013"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534032 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.2200 mm2
View Details
Polyester Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation FEP
Cable Conductor Copper
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
E12424 - CAT 5e Ethernet Cable (2 Data Pair) - E12424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details