Quabbin Wire & Cable Co., Inc. Quabbin Multipair Roadway Loop - 20 AWG, 3 pair, unshielded with shielded pairs, HDPE, Black 6170

Description
General Purpose Wire & Cable: Roadway Loop Multipair Pair Count: 3 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 10/30 Insulation: Polypropylene, .013" Shield: Unshielded Jacket Type: HDPE Jacket Color: Black Other Details: Drain, Shielded Pairs RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 350
Datasheet
Description
General Purpose Wire & Cable: Roadway Loop Multipair Pair Count: 3 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 10/30 Insulation: Polypropylene, .013" Shield: Unshielded Jacket Type: HDPE Jacket Color: Black Other Details: Drain, Shielded Pairs RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 350
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Roadway Loop - 20 AWG, 3 pair, unshielded with shielded pairs, HDPE, Black - 6170 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Roadway Loop - 20 AWG, 3 pair, unshielded with shielded pairs, HDPE, Black
6170
Quabbin Multipair Roadway Loop - 20 AWG, 3 pair, unshielded with shielded pairs, HDPE, Black 6170
General Purpose Wire & Cable: Roadway Loop Multipair Pair Count: 3 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 10/30 Insulation: Polypropylene, .013" Shield: Unshielded Jacket Type: HDPE Jacket Color: Black Other Details: Drain, Shielded Pairs RoHS Compliant: Yes Temp Max.: 60 Voltage Rating Max.: 350

General Purpose Wire & Cable: Roadway Loop Multipair

Pair Count: 3
AWG: 20
Solid/Stranded: Stranded
Stranded Copper: 10/30
Insulation: Polypropylene, .013"
Shield: Unshielded
Jacket Type: HDPE
Jacket Color: Black
Other Details: Drain, Shielded Pairs
RoHS Compliant: Yes
Temp Max.: 60
Voltage Rating Max.: 350

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 6170
Product Name Quabbin Multipair Roadway Loop - 20 AWG, 3 pair, unshielded with shielded pairs, HDPE, Black
Product Category Cable
Cable Jacket HDPE
Cable Insulation Polypropylene; Polypropylene, .013"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 1368176 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Insulation Pvc
Cable Conductor Copper; Copper
View Details
FEP & TPE Insulated Cable, 250V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket TPE
Cable Insulation FEP
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
E5E3624 - CAT 5e Ethernet Cable (Power over Ethernet (PoE)) - E5E3624 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE Tape, Dual Layer White (Laser Markable)
Cable Insulation PFA insulation
View Details