Quabbin Wire & Cable Co., Inc. Quabbin Multipair Data & Computer Interconnect - 20 AWG, 11 pair, unshielded 6166

Description
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 11 AWG: 20 Stranded Copper: 7/28 Insulation: Polyethylene, .013" Shield: Unshielded RoHS Compliant: Yes
Description
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 11 AWG: 20 Stranded Copper: 7/28 Insulation: Polyethylene, .013" Shield: Unshielded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Data & Computer Interconnect - 20 AWG, 11 pair, unshielded - 6166 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Data & Computer Interconnect - 20 AWG, 11 pair, unshielded
6166
Quabbin Multipair Data & Computer Interconnect - 20 AWG, 11 pair, unshielded 6166
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 11 AWG: 20 Stranded Copper: 7/28 Insulation: Polyethylene, .013" Shield: Unshielded RoHS Compliant: Yes

General Purpose Wire & Cable: Data & Computer Interconnect Multipair

Pair Count: 11
AWG: 20
Stranded Copper: 7/28
Insulation: Polyethylene, .013"
Shield: Unshielded
RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 6166
Product Name Quabbin Multipair Data & Computer Interconnect - 20 AWG, 11 pair, unshielded
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details