Quabbin Wire & Cable Co., Inc. Quabbin Multipair Data & Computer Interconnect - 20 AWG, 9 pair, unshielded 6165

Description
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 9 AWG: 20 Stranded Copper: 7/28 Insulation: Polyethylene, .013" Shield: Unshielded RoHS Compliant: Yes
Description
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 9 AWG: 20 Stranded Copper: 7/28 Insulation: Polyethylene, .013" Shield: Unshielded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair Data & Computer Interconnect - 20 AWG, 9 pair, unshielded - 6165 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair Data & Computer Interconnect - 20 AWG, 9 pair, unshielded
6165
Quabbin Multipair Data & Computer Interconnect - 20 AWG, 9 pair, unshielded 6165
General Purpose Wire & Cable: Data & Computer Interconnect Multipair Pair Count: 9 AWG: 20 Stranded Copper: 7/28 Insulation: Polyethylene, .013" Shield: Unshielded RoHS Compliant: Yes

General Purpose Wire & Cable: Data & Computer Interconnect Multipair

Pair Count: 9
AWG: 20
Stranded Copper: 7/28
Insulation: Polyethylene, .013"
Shield: Unshielded
RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 6165
Product Name Quabbin Multipair Data & Computer Interconnect - 20 AWG, 9 pair, unshielded
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 8 #
View Details
Besilen®-Silicone Sheathed Cables acc. to UL and cUL, SC 700 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen®
Cable Conductor < 10 mm2: nickel-plated copper strands ≥ 10 mm2: tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
E10424 - CAT 5e Ethernet Cable (2 Data Pair) - E10424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Translucent Blue
Cable Conductor Silver-plated copper conductor
View Details