Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor Fire Alarm - 18 AWG, 6 conductor, unshielded, PVC, Red 4240

Description
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 6 AWG: 18 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Red Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300
Description
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 6 AWG: 18 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Red Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor Fire Alarm - 18 AWG, 6 conductor, unshielded, PVC, Red - 4240 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor Fire Alarm - 18 AWG, 6 conductor, unshielded, PVC, Red
4240
Quabbin Multiconductor Fire Alarm - 18 AWG, 6 conductor, unshielded, PVC, Red 4240
General Purpose Wire & Cable: Fire Alarm Multiconductor Conductor Count: 6 AWG: 18 Insulation: Polyethylene, .012" Shield: Unshielded Jacket Type: PVC Jacket Color: Red Ratings and Approvals: CM, CMG RoHS Compliant: Yes Temp Max.: 60 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: Fire Alarm Multiconductor

Conductor Count: 6
AWG: 18
Insulation: Polyethylene, .012"
Shield: Unshielded
Jacket Type: PVC
Jacket Color: Red
Ratings and Approvals: CM, CMG
RoHS Compliant: Yes
Temp Max.: 60
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 4240
Product Name Quabbin Multiconductor Fire Alarm - 18 AWG, 6 conductor, unshielded, PVC, Red
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .012"
Standards / Certifications RoHS; CM, CMG
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534093 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Copper; Copper
Rated Temperature -10 to 80 C (14 to 176 F)
View Details
FEP & PU Insulated Cable, 250V 80C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyurethane
Cable Insulation FEP
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
E12224 - CAT 5e Ethernet Cable (1 Data Pair) - E12224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details