Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor 600 Volt, AWM 2586 - 14 AWG, 15 conductor, shielded, PVC, Chrome Gray 0848

Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 15 AWG: 14 Solid/Stranded: Stranded Stranded Copper: 41/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Min.: -40 Voltage Rating Max.: 600
Description
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 15 AWG: 14 Solid/Stranded: Stranded Stranded Copper: 41/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Min.: -40 Voltage Rating Max.: 600

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor 600 Volt, AWM 2586 - 14 AWG, 15 conductor, shielded, PVC, Chrome Gray - 0848 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor 600 Volt, AWM 2586 - 14 AWG, 15 conductor, shielded, PVC, Chrome Gray
0848
Quabbin Multiconductor 600 Volt, AWM 2586 - 14 AWG, 15 conductor, shielded, PVC, Chrome Gray 0848
Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor Conductor Count: 15 AWG: 14 Solid/Stranded: Stranded Stranded Copper: 41/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Ripcord Ratings and Approvals: CSA AWM FT4, 600VTROL RoHS Compliant: Yes Temp Min.: -40 Voltage Rating Max.: 600

Automation and Harsh Environment Data and Control Cable: 600 Volt Multiconductor

Conductor Count: 15
AWG: 14
Solid/Stranded: Stranded
Stranded Copper: 41/30
Insulation: PVC, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Ripcord
Ratings and Approvals: CSA AWM FT4, 600VTROL
RoHS Compliant: Yes
Temp Min.: -40
Voltage Rating Max.: 600

Supplier's Site

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0848
Product Name Quabbin Multiconductor 600 Volt, AWM 2586 - 14 AWG, 15 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 1113155 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Shielding Nickel plated copper
Standards / Certifications RoHS; En 2235, en 2714-013, far 25-869
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
D620222 - Databus Cable (1 Data Pair) - D620222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser Markable)
Cable Shielding Braid; Tin-Plated Copper Braid
View Details