Quabbin Wire & Cable Co., Inc. Quabbin Multiconductor RS-422, AWM 2448 - 20 AWG, 1 pair, 3 conductor, shielded, PVC, Chrome Gray 0358

Description
General Purpose Wire & Cable: RS-422 Multiconductor Pair Count: 1 Conductor Count: 3 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: Polyethylene, .028" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
General Purpose Wire & Cable: RS-422 Multiconductor Pair Count: 1 Conductor Count: 3 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: Polyethylene, .028" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multiconductor RS-422, AWM 2448 - 20 AWG, 1 pair, 3 conductor, shielded, PVC, Chrome Gray - 0358 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multiconductor RS-422, AWM 2448 - 20 AWG, 1 pair, 3 conductor, shielded, PVC, Chrome Gray
0358
Quabbin Multiconductor RS-422, AWM 2448 - 20 AWG, 1 pair, 3 conductor, shielded, PVC, Chrome Gray 0358
General Purpose Wire & Cable: RS-422 Multiconductor Pair Count: 1 Conductor Count: 3 AWG: 20 Solid/Stranded: Stranded Stranded Copper: 7/28 Insulation: Polyethylene, .028" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain, Braid Ratings and Approvals: CM RoHS Compliant: Yes Temp Max.: 75 & 80 Temp Min.: -20 Voltage Rating Max.: 300

General Purpose Wire & Cable: RS-422 Multiconductor

Pair Count: 1
Conductor Count: 3
AWG: 20
Solid/Stranded: Stranded
Stranded Copper: 7/28
Insulation: Polyethylene, .028"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain, Braid
Ratings and Approvals: CM
RoHS Compliant: Yes
Temp Max.: 75 & 80
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0358
Product Name Quabbin Multiconductor RS-422, AWM 2448 - 20 AWG, 1 pair, 3 conductor, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyethylene; Polyethylene, .028"
Cable Conductor Copper
Cable Shielding Braid; Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2024840 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Insulation Pvc
Cable Conductor Tinned copper
View Details
Twisted Pair Cable - 028187-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
T12243 - Canbus Cable (1 Data Pair) - T12243 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE ,White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyester Foil
View Details