Quabbin Wire & Cable Co., Inc. Quabbin Multipair PLTC, AWM 2464 - 18 AWG, 3 pair, shielded, PVC, Chrome Gray 0295

Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair Pair Count: 3 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair Pair Count: 3 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair PLTC, AWM 2464 - 18 AWG, 3 pair, shielded, PVC, Chrome Gray - 0295 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair PLTC, AWM 2464 - 18 AWG, 3 pair, shielded, PVC, Chrome Gray
0295
Quabbin Multipair PLTC, AWM 2464 - 18 AWG, 3 pair, shielded, PVC, Chrome Gray 0295
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair Pair Count: 3 AWG: 18 Solid/Stranded: Stranded Stranded Copper: 16/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair

Pair Count: 3
AWG: 18
Solid/Stranded: Stranded
Stranded Copper: 16/30
Insulation: PVC, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC
RoHS Compliant: Yes
Temp Max.: 80, 90 & 105
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0295
Product Name Quabbin Multipair PLTC, AWM 2464 - 18 AWG, 3 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable - 1792597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Conductor Tin Copper Wire
Standards / Certifications RoHS
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
F20424 - Fiber Channel Cable (1 Data Pair) - F20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, Blue
Cable Insulation Fluoropolymer insulation
View Details