Quabbin Wire & Cable Co., Inc. Quabbin Multipair PLTC, AWM 2464 - 22 AWG, 9 pair, shielded, PVC, Chrome Gray 0260

Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair Pair Count: 9 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet
Description
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair Pair Count: 9 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quabbin Multipair PLTC, AWM 2464 - 22 AWG, 9 pair, shielded, PVC, Chrome Gray - 0260 - Quabbin Wire & Cable Co., Inc.
Ware, MA, United States
Quabbin Multipair PLTC, AWM 2464 - 22 AWG, 9 pair, shielded, PVC, Chrome Gray
0260
Quabbin Multipair PLTC, AWM 2464 - 22 AWG, 9 pair, shielded, PVC, Chrome Gray 0260
Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair Pair Count: 9 AWG: 22 Stranded Copper: 7/30 Insulation: PVC, .016" Shield: Shielded Jacket Type: PVC Jacket Color: Chrome Gray Other Details: Drain Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC RoHS Compliant: Yes Temp Max.: 80, 90 & 105 Temp Min.: -20 Voltage Rating Max.: 300

Automation and Harsh Environment Data and Control Cable, General Purpose Wire & Cable: PLTC Multipair

Pair Count: 9
AWG: 22
Stranded Copper: 7/30
Insulation: PVC, .016"
Shield: Shielded
Jacket Type: PVC
Jacket Color: Chrome Gray
Other Details: Drain
Ratings and Approvals: CSA AWM FT4, CSA FAS 105 FT4, PLTC/ITC
RoHS Compliant: Yes
Temp Max.: 80, 90 & 105
Temp Min.: -20
Voltage Rating Max.: 300

Supplier's Site Datasheet

Technical Specifications

  Quabbin Wire & Cable Co., Inc.
Product Category Multiconductor Cables
Product Number 0260
Product Name Quabbin Multipair PLTC, AWM 2464 - 22 AWG, 9 pair, shielded, PVC, Chrome Gray
Product Category Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride; PVC, .016"
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 534088 - RS Components, Ltd.
Specs
Product Category Cable Assembly
International 0.2500 mm2
View Details
Modular Twisted Pair Cable Assemblies - 1-2317142-4 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
HYflex™ Power Distribution Cable for Diesel Hybrid Vehicle Applications -  - New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation XLPO
Cable Conductor Copper
View Details
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details