QT-Brightek Corporation Isolators - Optoisolators - Triac, SCR Output Optoisolators QTT2223ST1

Description
7 PIN RANDOM-PHASE HIGH POWER TR
Description
7 PIN RANDOM-PHASE HIGH POWER TR

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - QTT2223ST1 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
QTT2223ST1
Isolators - Optoisolators - Triac, SCR Output Optoisolators QTT2223ST1
7 PIN RANDOM-PHASE HIGH POWER TR

7 PIN RANDOM-PHASE HIGH POWER TR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number QTT2223ST1
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
Drop-In Circulators - NDC2123B - kTB Solutions
Specs
Component Circulator
Frequency Range: 4000 to 8000 MHz
Isolation 18 dB
View Details
Coaxial Circulator 380 to 460MHz - UIYBCC3538A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 35mm x 38mm x 15mm
View Details