QT-Brightek Corporation Isolators - Optoisolators - Logic Output Optoisolators QT2601

Description
8 PIN 10 MBITS HIGH SPEED LOGIC
Description
8 PIN 10 MBITS HIGH SPEED LOGIC

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - QT2601 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
QT2601
Isolators - Optoisolators - Logic Output Optoisolators QT2601
8 PIN 10 MBITS HIGH SPEED LOGIC

8 PIN 10 MBITS HIGH SPEED LOGIC

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number QT2601
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Isolators - NCI5050A - kTB Solutions
Specs
Component Isolator
Frequency Range: 1500 to 3000 MHz
Isolation 17 dB
View Details
Waveguide Isolator 81 to 86GHz - UIYWI1930A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 19.1mm x 30mm x 13.4mm
View Details