QT-Brightek Corporation LED Indication - Discrete QBLP679-YK

Description
Yellow 590nm LED Indication - Discrete 2V 6-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1134-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1134-6-ND
LED Indication - Discrete 1516-1134-6-ND
Yellow 590nm LED Indication - Discrete 2V 6-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1516-1134-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1134-1-ND
LED Indication - Discrete 1516-1134-1-ND
Yellow 590nm LED Indication - Discrete 2V 6-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1516-1134-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1134-2-ND
LED Indication - Discrete 1516-1134-2-ND
Yellow 590nm LED Indication - Discrete 2V 6-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 6-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1134-6-ND
Product Name LED Indication - Discrete
LED Package: 6-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
S6 LED Lamp - With Candelabra Base -  - Data Display Products
Specs
LED Package: S6
LED Type Red; Orange; Green; Blue; White; Amber
Forward Voltage 30 to 165 volts
View Details