QT-Brightek Corporation LED Indication - Discrete QBLP653-AG5

Description
LED YLW-GRN CLEAR 1208 SMD
Request a Quote Datasheet
Description
LED YLW-GRN CLEAR 1208 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-QBLP653-AG5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-QBLP653-AG5TR-ND
LED Indication - Discrete 1516-QBLP653-AG5TR-ND
LED YLW-GRN CLEAR 1208 SMD

LED YLW-GRN CLEAR 1208 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-QBLP653-AG5TR-ND
Product Name LED Indication - Discrete
LED Package: 1209 (3224 Metric)
LED Type Yellow; Green
Peak Wavelength 569 nm (5690 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details
3.5X2.7MM ORANGE SMD LED - AA3527ASES-50MAV - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.5X2.7mm
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details