QT-Brightek Corporation LED Indication - Discrete QBLP650-Y

Description
Yellow 595nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow 595nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1169-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1169-2-ND
LED Indication - Discrete 1516-1169-2-ND
Yellow 595nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 595nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1169-2-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 595 nm (5950 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
1W High Power LED - ASMT-MY04-NLM00 - Broadcom Inc.
Specs
LED Type White; Warm White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details
LED White Lighting - 1416-L128-3580CA3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers