Broadcom Inc. 1W High Power LED ASMT-MY04-NLM00

Description
The High Brightness Moonstone® 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering. This will give more freedom and fl exibility to the light source designer. The 1W Power LED light source can be mounted onto metal core PCB enabling optimum heat dissipation and ease of installation.
Description
The High Brightness Moonstone® 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering. This will give more freedom and fl exibility to the light source designer. The 1W Power LED light source can be mounted onto metal core PCB enabling optimum heat dissipation and ease of installation.

Suppliers

Company
Product
Description
Supplier Links
1W High Power LED - ASMT-MY04-NLM00 - Broadcom Inc.
San Jose, CA, USA
1W High Power LED
ASMT-MY04-NLM00
1W High Power LED ASMT-MY04-NLM00
The High Brightness Moonstone® 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. The low profile package design is suitable for a wide variety of applications especially where height is a constraint. The package is compatible with reflow soldering. This will give more freedom and fl exibility to the light source designer. The 1W Power LED light source can be mounted onto metal core PCB enabling optimum heat dissipation and ease of installation.

The High Brightness Moonstone® 1W Power LED Light Source is a high performance energy efficient device which can handle high thermal and high driving current.

The exposed pad design has excellent heat transfer from the package to the motherboard.

The low profile package design is suitable for a wide variety of applications especially where height is a constraint.

The package is compatible with reflow soldering. This will give more freedom and fl exibility to the light source designer.

The 1W Power LED light source can be mounted onto metal core PCB enabling optimum heat dissipation and ease of installation.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number ASMT-MY04-NLM00
Product Name 1W High Power LED
LED Type White; Warm White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-3483-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers
LED White Lighting - 1416-L128-2790SA35A00B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details