QT-Brightek Corporation LED Indication - Discrete QBLP617-O5

Description
LED ORANGE CLEAR 0602 SMD R/A
Request a Quote Datasheet
Description
LED ORANGE CLEAR 0602 SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-QBLP617-O5DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-QBLP617-O5DKR-ND
LED Indication - Discrete 1516-QBLP617-O5DKR-ND
LED ORANGE CLEAR 0602 SMD R/A

LED ORANGE CLEAR 0602 SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 1516-QBLP617-O5CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-QBLP617-O5CT-ND
LED Indication - Discrete 1516-QBLP617-O5CT-ND
LED ORANGE CLEAR 0602 SMD R/A

LED ORANGE CLEAR 0602 SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 1516-QBLP617-O5TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-QBLP617-O5TR-ND
LED Indication - Discrete 1516-QBLP617-O5TR-ND
LED ORANGE CLEAR 0602 SMD R/A

LED ORANGE CLEAR 0602 SMD R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-QBLP617-O5DKR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757465 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
3W Mini High Power LED (High CRI) - ASMT-JY33-NSTJ1 - Broadcom Inc.
Specs
LED Package: 4 mm
LED Type White; Cool White
Color Temperature 2700 to 10000 K
View Details
2 suppliers