Green 525nm LED Indication - Discrete 2.9V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 2.9V 0603 (1608 Metric)
Green 525nm LED Indication - Discrete 2.9V 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1516-QBLP601-IG5DKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0603 (1608 Metric) |
| LED Type | Green |
| Peak Wavelength | 520 nm (5200 Å) |
| Viewing Angle | 140 degrees |