QT-Brightek Corporation LED Indication - Discrete QBL7AG30C

Description
Yellow-Green 573nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Yellow-Green 573nm LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1516-1341-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1516-1341-ND
LED Indication - Discrete 1516-1341-ND
Yellow-Green 573nm LED Indication - Discrete 2V Radial

Yellow-Green 573nm LED Indication - Discrete 2V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1516-1341-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow; Green
Peak Wavelength 573 nm (5730 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details