Tymphany Corporation XT Tweeter 3/4" (19 mm), dual ring radiator, NdFeB motor, round faceplate, 4 ohm XT19NC30-04

Description
Peerless Gold Tweeters (XT19NC30-04) XT Tweeter 3/4" (19 mm), dual ring radiator, NdFeB motor, round faceplate, 4 ohm
Description
Peerless Gold Tweeters (XT19NC30-04) XT Tweeter 3/4" (19 mm), dual ring radiator, NdFeB motor, round faceplate, 4 ohm

Suppliers

Company
Product
Description
Supplier Links
XT Tweeter 3/4
Cupertino, CA, USA
XT Tweeter 3/4" (19 mm), dual ring radiator, NdFeB motor, round faceplate, 4 ohm
XT19NC30-04
XT Tweeter 3/4" (19 mm), dual ring radiator, NdFeB motor, round faceplate, 4 ohm XT19NC30-04
Peerless Gold Tweeters (XT19NC30-04) XT Tweeter 3/4" (19 mm), dual ring radiator, NdFeB motor, round faceplate, 4 ohm

Peerless Gold Tweeters (XT19NC30-04)
XT Tweeter 3/4" (19 mm), dual ring radiator, NdFeB motor, round faceplate, 4 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number XT19NC30-04
Product Name XT Tweeter 3/4" (19 mm), dual ring radiator, NdFeB motor, round faceplate, 4 ohm
Nominal Power 80 watts
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7675377 - RS Components, Ltd.
Specs
Size 1.25 inch (32 mm)
View Details
W7 8-inch Subwoofer Driver (500 W, 3 Ω) - 8W7-3 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 3 ohms
Size 8.00 inch (203 mm)
View Details
Home Audio, Center Channel Loudspeaker - CS 225C II Center Channel Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 175 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details