PCE Instruments / PCE Americas Inc. Material Tester PCE-HT 225E

Description
PCE-HT 225E is a material tester or concrete test hammer, also called a concrete rebound hammer or Swiss hammer, used for non-destructive measurements of surface hardness and compression strength. Suitable for use with concrete, rock and building materials, this rebound hammer features a direct digital display, voice functionality, USB port data interface and memory for storing up 200 measurement values. The manufacturer-calibra ted concrete test hammer clearly shows the measured values directly on the attached LCD screen, making the results easy to read. The USB port allows for data transfer to a PC or printer. PC software for data processing is included in the delivery contents.
Request a Quote
Description
PCE-HT 225E is a material tester or concrete test hammer, also called a concrete rebound hammer or Swiss hammer, used for non-destructive measurements of surface hardness and compression strength. Suitable for use with concrete, rock and building materials, this rebound hammer features a direct digital display, voice functionality, USB port data interface and memory for storing up 200 measurement values. The manufacturer-calibra ted concrete test hammer clearly shows the measured values directly on the attached LCD screen, making the results easy to read. The USB port allows for data transfer to a PC or printer. PC software for data processing is included in the delivery contents.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Material Tester - PCE-HT 225E - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Material Tester
PCE-HT 225E
Material Tester PCE-HT 225E
PCE-HT 225E is a material tester or concrete test hammer, also called a concrete rebound hammer or Swiss hammer, used for non-destructive measurements of surface hardness and compression strength. Suitable for use with concrete, rock and building materials, this rebound hammer features a direct digital display, voice functionality, USB port data interface and memory for storing up 200 measurement values. The manufacturer-calibra ted concrete test hammer clearly shows the measured values directly on the attached LCD screen, making the results easy to read. The USB port allows for data transfer to a PC or printer. PC software for data processing is included in the delivery contents.

PCE-HT 225E is a material tester or concrete test hammer, also called a concrete rebound hammer or Swiss hammer, used for non-destructive measurements of surface hardness and compression strength. Suitable for use with concrete, rock and building materials, this rebound hammer features a direct digital display, voice functionality, USB port data interface and memory for storing up 200 measurement values.

The manufacturer-calibrated concrete test hammer clearly shows the measured values directly on the attached LCD screen, making the results easy to read. The USB port allows for data transfer to a PC or printer. PC software for data processing is included in the delivery contents.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Nondestructive Testing (NDT) Equipment
Product Number PCE-HT 225E
Product Name Material Tester
Form Factor Portable / Handheld / Mobile
Unlock Full Specs
to access all available technical data

Similar Products

Condition Monitoring Stethoscope - PCE-S 41 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Acoustic Emission or Noise Detector
Form Factor Portable / Handheld / Mobile
View Details
Condition Monitoring Stethoscope - PCE-S 42 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Acoustic Emission or Noise Detector
Form Factor Portable / Handheld / Mobile
View Details
Material Tester for Metals - PCE-COM 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Applications Assessment of Strength Differences in Heat-treated or Hardened Materials, the Authenticity Testing of Coin Alloys
Instrument Type Conductivity / Resistivity Instruments
Instrument Technology Eddy Current / Electromagnetic
View Details
Flaw Detector - PCE-USC 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Applications Conductive Materials; Weld Seam Testing, Crack Detection, Metallurgical and Material Sorting Tests, Quality Assurance and Control
Instrument Type Flaw Detectors
Instrument Technology Eddy Current / Electromagnetic
View Details