Qosina is a leading supplier of Tubing with 60A Durometer, 0.125 inch ID x 0.25 inch OD (3.2 mm x 6.4 mm), 50 ft coil (15.24 m). Get fast shipping and volume discounts on Tubing parts.
| Qosina Corp. | |
|---|---|
| Product Category | Tubing |
| Product Number | T2200 |
| Product Name | C-Flex® 082 Tubing |
| Type | Plastic |
| Material | Polyethylene (PE) / Cross-linked Polyethylene (PEX); TPE |
| Shape | Round |
| Application | General Purpose; Medical / Pharmaceutical |