Qosina Corp. PLC Series Coupling Body, Shutoff Acetal In-Line Pipe Thread PLCD10006

Description
Qosina is a leading supplier of PLC Series Coupling Body, Shutoff Acetal In-Line Pipe Thread with 3/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of PLC Series Coupling Body, Shutoff Acetal In-Line Pipe Thread with 3/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
PLC Series Coupling Body, Shutoff Acetal In-Line Pipe Thread - PLCD10006 - Qosina Corp.
Ronkonkoma, NY, United States
PLC Series Coupling Body, Shutoff Acetal In-Line Pipe Thread
PLCD10006
PLC Series Coupling Body, Shutoff Acetal In-Line Pipe Thread PLCD10006
Qosina is a leading supplier of PLC Series Coupling Body, Shutoff Acetal In-Line Pipe Thread with 3/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of PLC Series Coupling Body, Shutoff Acetal In-Line Pipe Thread with 3/8 inch NPT. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PLCD10006
Product Name PLC Series Coupling Body, Shutoff Acetal In-Line Pipe Thread
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

NPT Thread to Barbs Cross - MPAC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details
Push-Quick Fitting - PQ-SU12 - Clippard
Specs
Fitting Type Union Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
ZoomLock PUSH - Optimized for R-410A -  - Parker Sporlan Division
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details