Qosina Corp. PLC Series Coupling Body, Straight Thru Acetal Panel Mount Ferruleless Polytube Fitting PLC12004

Description
Qosina is a leading supplier of PLC Series Coupling Body, Straight Thru Acetal Panel Mount Ferruleless Polytube Fitting with for tubing 1/4 inch O.D.; .17" I.D.. Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of PLC Series Coupling Body, Straight Thru Acetal Panel Mount Ferruleless Polytube Fitting with for tubing 1/4 inch O.D.; .17" I.D.. Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
PLC Series Coupling Body, Straight Thru Acetal Panel Mount Ferruleless Polytube Fitting - PLC12004 - Qosina Corp.
Ronkonkoma, NY, United States
PLC Series Coupling Body, Straight Thru Acetal Panel Mount Ferruleless Polytube Fitting
PLC12004
PLC Series Coupling Body, Straight Thru Acetal Panel Mount Ferruleless Polytube Fitting PLC12004
Qosina is a leading supplier of PLC Series Coupling Body, Straight Thru Acetal Panel Mount Ferruleless Polytube Fitting with for tubing 1/4 inch O.D.; .17" I.D.. Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of PLC Series Coupling Body, Straight Thru Acetal Panel Mount Ferruleless Polytube Fitting with for tubing 1/4 inch O.D.; .17" I.D.. Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number PLC12004
Product Name PLC Series Coupling Body, Straight Thru Acetal Panel Mount Ferruleless Polytube Fitting
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Pneumatic Fittings - 1216033 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Steel; Steel
View Details
Bite Type Tube Fitting - B-0606-BTTF - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details