Qosina Corp. Threaded Connector, Barbed, White MS330

Description
Qosina is a leading supplier of Straight Connector, Barbed, White with Fits 3/32 inch ID Tubing (0.093 inch, 2.4 mm) x Tapered 10-32 Thread. Get fast shipping and volume discounts on Threaded parts.
Description
Qosina is a leading supplier of Straight Connector, Barbed, White with Fits 3/32 inch ID Tubing (0.093 inch, 2.4 mm) x Tapered 10-32 Thread. Get fast shipping and volume discounts on Threaded parts.

Suppliers

Company
Product
Description
Supplier Links
Threaded Connector, Barbed, White - MS330 - Qosina Corp.
Ronkonkoma, NY, United States
Threaded Connector, Barbed, White
MS330
Threaded Connector, Barbed, White MS330
Qosina is a leading supplier of Straight Connector, Barbed, White with Fits 3/32 inch ID Tubing (0.093 inch, 2.4 mm) x Tapered 10-32 Thread. Get fast shipping and volume discounts on Threaded parts.

Qosina is a leading supplier of Straight Connector, Barbed, White with Fits 3/32 inch ID Tubing (0.093 inch, 2.4 mm) x Tapered 10-32 Thread. Get fast shipping and volume discounts on Threaded parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number MS330
Product Name Threaded Connector, Barbed, White
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

M3 Thread to Barb, Adjustable Position Elbow - M3LS - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-MC06MR - Clippard
Specs
Fitting Type Coupling Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; R 1/8
Material Brass/Bronze
View Details
ZoomLock PUSH - Optimized for R-410A -  - Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details