Qosina Corp. Straight Reducer Connector, Barbed, White HSR5330

Description
Qosina is a leading supplier of Straight Reducer Connector, Barbed, White with Fits 5/32 inch ID tubing x 3/32 inch ID tubing, (0.156 inch, 3.9 mm x 0.093 inch, 2.4 mm). Get fast shipping and volume discounts on Barbed and Stepped parts.
Description
Qosina is a leading supplier of Straight Reducer Connector, Barbed, White with Fits 5/32 inch ID tubing x 3/32 inch ID tubing, (0.156 inch, 3.9 mm x 0.093 inch, 2.4 mm). Get fast shipping and volume discounts on Barbed and Stepped parts.

Suppliers

Company
Product
Description
Supplier Links
Straight Reducer Connector, Barbed, White - HSR5330 - Qosina Corp.
Ronkonkoma, NY, United States
Straight Reducer Connector, Barbed, White
HSR5330
Straight Reducer Connector, Barbed, White HSR5330
Qosina is a leading supplier of Straight Reducer Connector, Barbed, White with Fits 5/32 inch ID tubing x 3/32 inch ID tubing, (0.156 inch, 3.9 mm x 0.093 inch, 2.4 mm). Get fast shipping and volume discounts on Barbed and Stepped parts.

Qosina is a leading supplier of Straight Reducer Connector, Barbed, White with Fits 5/32 inch ID tubing x 3/32 inch ID tubing, (0.156 inch, 3.9 mm x 0.093 inch, 2.4 mm). Get fast shipping and volume discounts on Barbed and Stepped parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number HSR5330
Product Name Straight Reducer Connector, Barbed, White
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Barb T-fitting - TCN-1/4-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
10-32 Thread to 1/8 Inch O.D. Tubing, Straight Compression - MCB-1018 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Female Connector - PQ-FC10Q - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details