Qosina Corp. Coupling Body, In-Line Pipe Thread, Shut Off; NSF Version: NSF80200 HFCD10835

Description
Qosina is a leading supplier of Coupling Body, In-Line Pipe Thread, Shut Off; NSF Version: NSF80200 with 1/2 inch NPT Thread (12.7 mm). Get fast shipping and volume discounts on General Purpose parts.
Description
Qosina is a leading supplier of Coupling Body, In-Line Pipe Thread, Shut Off; NSF Version: NSF80200 with 1/2 inch NPT Thread (12.7 mm). Get fast shipping and volume discounts on General Purpose parts.

Suppliers

Company
Product
Description
Supplier Links
Coupling Body, In-Line Pipe Thread, Shut Off; NSF Version: NSF80200 - HFCD10835 - Qosina Corp.
Ronkonkoma, NY, United States
Coupling Body, In-Line Pipe Thread, Shut Off; NSF Version: NSF80200
HFCD10835
Coupling Body, In-Line Pipe Thread, Shut Off; NSF Version: NSF80200 HFCD10835
Qosina is a leading supplier of Coupling Body, In-Line Pipe Thread, Shut Off; NSF Version: NSF80200 with 1/2 inch NPT Thread (12.7 mm). Get fast shipping and volume discounts on General Purpose parts.

Qosina is a leading supplier of Coupling Body, In-Line Pipe Thread, Shut Off; NSF Version: NSF80200 with 1/2 inch NPT Thread (12.7 mm). Get fast shipping and volume discounts on General Purpose parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number HFCD10835
Product Name Coupling Body, In-Line Pipe Thread, Shut Off; NSF Version: NSF80200
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61082 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Push-in L-fitting, self-sealing - QSKL-G1/8-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details