Qosina Corp. Dual Check Valve, Female Luer Lock Inlet, Male Luer Lock Outlet, Tubing Control Port 80098

Description
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 80098 features a female luer lock control port, a male luer lock outlet and an inlet that is 0.172 inch - 0.150 inch ID x 0.300 - 0.317 inch OD. Made of polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing and continuous filling of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.
Description
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 80098 features a female luer lock control port, a male luer lock outlet and an inlet that is 0.172 inch - 0.150 inch ID x 0.300 - 0.317 inch OD. Made of polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing and continuous filling of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Suppliers

Company
Product
Description
Supplier Links
Dual Check Valve, Female Luer Lock Inlet, Male Luer Lock Outlet, Tubing Control Port - 80098 - Qosina Corp.
Ronkonkoma, NY, United States
Dual Check Valve, Female Luer Lock Inlet, Male Luer Lock Outlet, Tubing Control Port
80098
Dual Check Valve, Female Luer Lock Inlet, Male Luer Lock Outlet, Tubing Control Port 80098
Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 80098 features a female luer lock control port, a male luer lock outlet and an inlet that is 0.172 inch - 0.150 inch ID x 0.300 - 0.317 inch OD. Made of polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing and continuous filling of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Qosina offers an extensive line of Check Valves, available in a variety of styles that are in stock and ready for immediate delivery. Qosina part # 80098 features a female luer lock control port, a male luer lock outlet and an inlet that is 0.172 inch - 0.150 inch ID x 0.300 - 0.317 inch OD. Made of polycarbonate and silicone, this dual check valve has a 3 psi cracking pressure, enables injection and aspiration from separate ports of a single connector and is ideal for applications that require mixing and continuous filling of two substances. Qosina offers a variety of flow rates, materials, cracking pressure and back pressure options. Check Valve sample kits are also available which are ideal for testing.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 80098
Product Name Dual Check Valve, Female Luer Lock Inlet, Male Luer Lock Outlet, Tubing Control Port
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121467040 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; PVDF
Valve Size 3.94 inch (100.00 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
10 mm Miniature Electronic Valve - E210A-1F - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Solenoid Valves - 5000010104-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details