Qosina Corp. Y Connector, Barbed, Natural 61634

Description
Biopharmaceutical manufacturers and other organizations looking for high-quality bioprocessing components for single-use systems (SUS) will find them at Qosina. Our product lineup in the bioprocess space ranges from barbed connectors to sanitary couplings, all with fast delivery and bulk availability. Components for Single-Use Bioprocessing Browse our carefully curated collection of premium components backed by our extensive supply chain, industry expertise, and experience serving the specific needs of the single-use bioprocess community. Components in our bioprocessing division include connectors and disconnectors, plugs, media bags, sanitary couplings, flanges, cable ties, clamps, and end caps, along with gaskets and tubing. Sterilization Supplies is a vast category that contains a selection of standard sterilization pouches in a wide scope of sizes. Sterilization sheets and sterilization tubing are also in the lineup. Whether you are a startup SUS integrator or an established integrator outsourcing B- and C-supplier management, Qosina allows you to focus on critical business functions by shrinking lead times. Choose the Ideal SUS Components for Your Needs Investing heavily in single-use bioprocess expertise and our in-house resources, Qosina is the leading online source for single-use bioprocess components. For your ease and convenience, you’re able to filter the results of your bioprocessing components based on your requirements. Browse collections of items by filtering by subcategories to narrow your focus. This is where you’ll find options such as clamps, Y-connectors, T-connectors, gaskets, and tools. Additional filtering options include the type of port, material, color, and series types if you’re looking for specific components. On-Demand Product Resources and Documentation You can download technical regulatory documentation directly from our website. We also provide 3D CAD models in a variety of formats on certain products, permitting engineers to easily implement components into their design and refer to comprehensible visuals with non-technical team members. Feel free to contact us with any questions, or browse our bioprocessing components today with low minimum-order quantities, a generous sample policy, and a bill of material kitting.
Description
Biopharmaceutical manufacturers and other organizations looking for high-quality bioprocessing components for single-use systems (SUS) will find them at Qosina. Our product lineup in the bioprocess space ranges from barbed connectors to sanitary couplings, all with fast delivery and bulk availability. Components for Single-Use Bioprocessing Browse our carefully curated collection of premium components backed by our extensive supply chain, industry expertise, and experience serving the specific needs of the single-use bioprocess community. Components in our bioprocessing division include connectors and disconnectors, plugs, media bags, sanitary couplings, flanges, cable ties, clamps, and end caps, along with gaskets and tubing. Sterilization Supplies is a vast category that contains a selection of standard sterilization pouches in a wide scope of sizes. Sterilization sheets and sterilization tubing are also in the lineup. Whether you are a startup SUS integrator or an established integrator outsourcing B- and C-supplier management, Qosina allows you to focus on critical business functions by shrinking lead times. Choose the Ideal SUS Components for Your Needs Investing heavily in single-use bioprocess expertise and our in-house resources, Qosina is the leading online source for single-use bioprocess components. For your ease and convenience, you’re able to filter the results of your bioprocessing components based on your requirements. Browse collections of items by filtering by subcategories to narrow your focus. This is where you’ll find options such as clamps, Y-connectors, T-connectors, gaskets, and tools. Additional filtering options include the type of port, material, color, and series types if you’re looking for specific components. On-Demand Product Resources and Documentation You can download technical regulatory documentation directly from our website. We also provide 3D CAD models in a variety of formats on certain products, permitting engineers to easily implement components into their design and refer to comprehensible visuals with non-technical team members. Feel free to contact us with any questions, or browse our bioprocessing components today with low minimum-order quantities, a generous sample policy, and a bill of material kitting.

Suppliers

Company
Product
Description
Supplier Links
Y Connector, Barbed, Natural - 61634 - Qosina Corp.
Ronkonkoma, NY, United States
Y Connector, Barbed, Natural
61634
Y Connector, Barbed, Natural 61634
Biopharmaceutical manufacturers and other organizations looking for high-quality bioprocessing components for single-use systems (SUS) will find them at Qosina. Our product lineup in the bioprocess space ranges from barbed connectors to sanitary couplings, all with fast delivery and bulk availability. Components for Single-Use Bioprocessing Browse our carefully curated collection of premium components backed by our extensive supply chain, industry expertise, and experience serving the specific needs of the single-use bioprocess community. Components in our bioprocessing division include connectors and disconnectors, plugs, media bags, sanitary couplings, flanges, cable ties, clamps, and end caps, along with gaskets and tubing. Sterilization Supplies is a vast category that contains a selection of standard sterilization pouches in a wide scope of sizes. Sterilization sheets and sterilization tubing are also in the lineup. Whether you are a startup SUS integrator or an established integrator outsourcing B- and C-supplier management, Qosina allows you to focus on critical business functions by shrinking lead times. Choose the Ideal SUS Components for Your Needs Investing heavily in single-use bioprocess expertise and our in-house resources, Qosina is the leading online source for single-use bioprocess components. For your ease and convenience, you’re able to filter the results of your bioprocessing components based on your requirements. Browse collections of items by filtering by subcategories to narrow your focus. This is where you’ll find options such as clamps, Y-connectors, T-connectors, gaskets, and tools. Additional filtering options include the type of port, material, color, and series types if you’re looking for specific components. On-Demand Product Resources and Documentation You can download technical regulatory documentation directly from our website. We also provide 3D CAD models in a variety of formats on certain products, permitting engineers to easily implement components into their design and refer to comprehensible visuals with non-technical team members. Feel free to contact us with any questions, or browse our bioprocessing components today with low minimum-order quantities, a generous sample policy, and a bill of material kitting.

Biopharmaceutical manufacturers and other organizations looking for high-quality bioprocessing components for single-use systems (SUS) will find them at Qosina. Our product lineup in the bioprocess space ranges from barbed connectors to sanitary couplings, all with fast delivery and bulk availability.


Components for Single-Use Bioprocessing


Browse our carefully curated collection of premium components backed by our extensive supply chain, industry expertise, and experience serving the specific needs of the single-use bioprocess community.


Components in our bioprocessing division include connectors and disconnectors, plugs, media bags, sanitary couplings, flanges, cable ties, clamps, and end caps, along with gaskets and tubing. Sterilization Supplies is a vast category that contains a selection of standard sterilization pouches in a wide scope of sizes. Sterilization sheets and sterilization tubing are also in the lineup. Whether you are a startup SUS integrator or an established integrator outsourcing B- and C-supplier management, Qosina allows you to focus on critical business functions by shrinking lead times.


Choose the Ideal SUS Components for Your Needs


Investing heavily in single-use bioprocess expertise and our in-house resources, Qosina is the leading online source for single-use bioprocess components. For your ease and convenience, you’re able to filter the results of your bioprocessing components based on your requirements. Browse collections of items by filtering by subcategories to narrow your focus. This is where you’ll find options such as clamps, Y-connectors, T-connectors, gaskets, and tools. Additional filtering options include the type of port, material, color, and series types if you’re looking for specific components.


On-Demand Product Resources and Documentation


You can download technical regulatory documentation directly from our website. We also provide 3D CAD models in a variety of formats on certain products, permitting engineers to easily implement components into their design and refer to comprehensible visuals with non-technical team members. Feel free to contact us with any questions, or browse our bioprocessing components today with low minimum-order quantities, a generous sample policy, and a bill of material kitting.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 61634
Product Name Y Connector, Barbed, Natural
Fitting Type Wye Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Reducers & Expanders - 61080 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.562 inch (14.29 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in fitting, self-sealing - QSK-G1/4-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details