Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TUBE FITTINGS
QOSINA CORP.
61440 -- T REDUCER CONNECTOR, BARBED, NATURAL
Qosina Corp.
T Reducer Connector, Barbed, Natural
61440
Description
T Reducer Connector, Barbed, Natural - 61440
Qosina Corp.
Done
Description
T Reducer Connector, Barbed, Natural - 61440
Suppliers
Company
Product
Description
Supplier Links
Qosina Corp.
Ronkonkoma, NY, United States
T Reducer Connector, Barbed, Natural
61440
T Reducer Connector, Barbed, Natural
61440
T Reducer Connector, Barbed, Natural - 61440
T Reducer Connector, Barbed, Natural - 61440
Supplier's Site
Technical Specifications
Qosina Corp.
Product Category
Tube Fittings
Product Number
61440
Product Name
T Reducer Connector, Barbed, Natural
Fitting Type
Tee Fitting; Reducer Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Beswick Engineering Co., Inc.
10-32 Thread to Barb, Low Profile Adjustable Position Elbow
SMLS
Specs
Fitting Type
Elbow Fitting
Connection Type
Barbed or Ribbed End
Material
Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Clippard
Push-Quick Male Elbow, 4 mm, M5
PQ-MA04M5
Specs
Fitting Type
Elbow Fitting; Pneumatic Fitting
View Details
Jergens, Inc.
Reducers & Expanders
61033
Specs
Fitting Type
Reducer Fitting
English Size
0.438 inch (11.11 mm)
View Details
RS Components, Ltd.
Pneumatic Fittings
1216197
Specs
Fitting Type
Pneumatic Fitting
Connection Type
Push-to-Connect
Material
Pbt
View Details