Qosina Corp. T Connector, Barbed, Natural 61205

Description
Single-Use T Connectors for Tubing Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors with barbs eliminate the need for bonding and are ideal for prototyping. Other barbed connector styles include straight connectors, Y connectors, and reducer connectors.
Description
Single-Use T Connectors for Tubing Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors with barbs eliminate the need for bonding and are ideal for prototyping. Other barbed connector styles include straight connectors, Y connectors, and reducer connectors.

Suppliers

Company
Product
Description
Supplier Links
T Connector, Barbed, Natural - 61205 - Qosina Corp.
Ronkonkoma, NY, United States
T Connector, Barbed, Natural
61205
T Connector, Barbed, Natural 61205
Single-Use T Connectors for Tubing Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors with barbs eliminate the need for bonding and are ideal for prototyping. Other barbed connector styles include straight connectors, Y connectors, and reducer connectors.

Single-Use T Connectors for Tubing


Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors with barbs eliminate the need for bonding and are ideal for prototyping. Other barbed connector styles include straight connectors, Y connectors, and reducer connectors.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 61205
Product Name T Connector, Barbed, Natural
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61057 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in fitting, self-sealing - QSK-1/8-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details