Clippard Push-Quick Fitting PQ-MC06M5

Description
Push-Quick Male Connector, 6 mm, M5
Request a Quote
Description
Push-Quick Male Connector, 6 mm, M5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Push-Quick male connector for 6 mm O.D. tubing with M5 x 0.8 threaded inlet, designed for pneumatic systems using air or non-corrosive water. The fitting body is plastic resin, with a nickel-plated brass stud, stainless steel gripper ring, and Buna-N seals. It supports a pressure range of 0 to 150 psig at 130°F and a vacuum of 0 to 29.5" Hg, with a tube pull-out force exceeding 20 lb. at 75°F and a burst pressure of 350 psig at 75°F. Operating temperature range is 32 to 140°F. Dimensions include an overall length of 0.948" and a hex size of 12 mm.

Datasheet Summary
Powered by GS/AI

Push-Quick male connector for 6 mm O.D. tubing with M5 x 0.8 threaded inlet, designed for pneumatic systems using air or non-corrosive water. The fitting body is plastic resin, with a nickel-plated brass stud, stainless steel gripper ring, and Buna-N seals. It supports a pressure range of 0 to 150 psig at 130°F and a vacuum of 0 to 29.5" Hg, with a tube pull-out force exceeding 20 lb. at 75°F and a burst pressure of 350 psig at 75°F. Operating temperature range is 32 to 140°F. Dimensions include an overall length of 0.948" and a hex size of 12 mm.

Suppliers

Company
Product
Description
Supplier Links
Push-Quick Fitting - PQ-MC06M5 - Clippard
Cincinnati, OH, United States
Push-Quick Fitting
PQ-MC06M5
Push-Quick Fitting PQ-MC06M5
Push-Quick Male Connector, 6 mm, M5

Push-Quick Male Connector, 6 mm, M5

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number PQ-MC06M5
Product Name Push-Quick Fitting
Fitting Type Tube Fitting; Adapter Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Tube Reducer - PQ-TRS0508 - Clippard
Specs
Fitting Type Tube Fitting; Reducer Fitting
Connection Type Push-to-Connect
View Details
Push-Quick Female Elbow, 5/16”, 1/4” NPT - PQ-FE10Q - Clippard
Specs
Fitting Type Tube Fitting; Elbow Fitting
View Details
Push-Quick
Specs
Fitting Type Tube Fitting
Connection Type Push-to-Connect
View Details
Push-Quick Fitting - PQ-TU06M - Clippard
Specs
Fitting Type Tube Fitting; Tee Fitting; Union Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details