Qosina Corp. Large-Bore Male Connector, Clear 31340

Description
Qosina is a leading supplier of Connector, High Flow Male with 0.270 inch ID/0.350 inch OD (6.8 mm/9 mm). Get fast shipping and volume discounts on Giant-Bore parts.
Description
Qosina is a leading supplier of Connector, High Flow Male with 0.270 inch ID/0.350 inch OD (6.8 mm/9 mm). Get fast shipping and volume discounts on Giant-Bore parts.

Suppliers

Company
Product
Description
Supplier Links
Large-Bore Male Connector, Clear - 31340 - Qosina Corp.
Ronkonkoma, NY, United States
Large-Bore Male Connector, Clear
31340
Large-Bore Male Connector, Clear 31340
Qosina is a leading supplier of Connector, High Flow Male with 0.270 inch ID/0.350 inch OD (6.8 mm/9 mm). Get fast shipping and volume discounts on Giant-Bore parts.

Qosina is a leading supplier of Connector, High Flow Male with 0.270 inch ID/0.350 inch OD (6.8 mm/9 mm). Get fast shipping and volume discounts on Giant-Bore parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 31340
Product Name Large-Bore Male Connector, Clear
Material PVC/CPVC; PVC
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61057 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb fitting - CRCN-1/8-PK-3 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details