Qosina Corp. Tuohy Borst Adapter, Barbed 22828

Description
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a red flat cap, Qosina part #22828 is a tuohy borst adapter with a clear polycarbonate body designed to prevent the backflow of fluid around instruments 6 FR - 18 FR. With a barbed connector that accepts 0.449 inch - 0.472 inch ID tubes, this large bore tuohy is ideal for applications which require the use of large instruments or devices. Qosina has a wide selection of large bore tuohy borst adapters to meet your project requirements.
Description
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a red flat cap, Qosina part #22828 is a tuohy borst adapter with a clear polycarbonate body designed to prevent the backflow of fluid around instruments 6 FR - 18 FR. With a barbed connector that accepts 0.449 inch - 0.472 inch ID tubes, this large bore tuohy is ideal for applications which require the use of large instruments or devices. Qosina has a wide selection of large bore tuohy borst adapters to meet your project requirements.

Suppliers

Company
Product
Description
Supplier Links
Tuohy Borst Adapter, Barbed - 22828 - Qosina Corp.
Ronkonkoma, NY, United States
Tuohy Borst Adapter, Barbed
22828
Tuohy Borst Adapter, Barbed 22828
Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a red flat cap, Qosina part #22828 is a tuohy borst adapter with a clear polycarbonate body designed to prevent the backflow of fluid around instruments 6 FR - 18 FR. With a barbed connector that accepts 0.449 inch - 0.472 inch ID tubes, this large bore tuohy is ideal for applications which require the use of large instruments or devices. Qosina has a wide selection of large bore tuohy borst adapters to meet your project requirements.

Qosina offers a variety of valves and tuohy borst adapters that are in stock and ready for immediate delivery. Made with a red flat cap, Qosina part #22828 is a tuohy borst adapter with a clear polycarbonate body designed to prevent the backflow of fluid around instruments 6 FR - 18 FR. With a barbed connector that accepts 0.449 inch - 0.472 inch ID tubes, this large bore tuohy is ideal for applications which require the use of large instruments or devices. Qosina has a wide selection of large bore tuohy borst adapters to meet your project requirements.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Industrial Valves
Product Number 22828
Product Name Tuohy Borst Adapter, Barbed
Primary Material PC, Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-25-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Valves and Control -
Specs
Valve Type Ball; Ball Valve
Media Water; Gas; Air
Valve Size 1.25 inch (31.75 mm)
View Details