Qosina Corp. Straight Connector, Natural, Barbed Reducer 11917

Description
Qosina is a leading supplier of Straight Connector, Natural, Barbed Reducer with Fits 3/32 inch x 1/16 inch ID Tubing (0.093 inch x 0.062 inch, 2.4 mm x 1.6 mm). Get fast shipping and volume discounts on Connectors, Barbed and Stepped, Reducer parts.
Description
Qosina is a leading supplier of Straight Connector, Natural, Barbed Reducer with Fits 3/32 inch x 1/16 inch ID Tubing (0.093 inch x 0.062 inch, 2.4 mm x 1.6 mm). Get fast shipping and volume discounts on Connectors, Barbed and Stepped, Reducer parts.

Suppliers

Company
Product
Description
Supplier Links
Straight Connector, Natural, Barbed Reducer - 11917 - Qosina Corp.
Ronkonkoma, NY, United States
Straight Connector, Natural, Barbed Reducer
11917
Straight Connector, Natural, Barbed Reducer 11917
Qosina is a leading supplier of Straight Connector, Natural, Barbed Reducer with Fits 3/32 inch x 1/16 inch ID Tubing (0.093 inch x 0.062 inch, 2.4 mm x 1.6 mm). Get fast shipping and volume discounts on Connectors, Barbed and Stepped, Reducer parts.

Qosina is a leading supplier of Straight Connector, Natural, Barbed Reducer with Fits 3/32 inch x 1/16 inch ID Tubing (0.093 inch x 0.062 inch, 2.4 mm x 1.6 mm). Get fast shipping and volume discounts on Connectors, Barbed and Stepped, Reducer parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 11917
Product Name Straight Connector, Natural, Barbed Reducer
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61007 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in L-fitting, self-sealing - QSKL-G1/8-8 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details