Qosina Corp. T Connector, Barbed, Natural 11842

Description
Single-Use T Connectors for Tubing Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors with barbs eliminate the need for bonding and are ideal for prototyping. Other barbed connector styles include straight connectors, Y connectors, and reducer connectors.
Description
Single-Use T Connectors for Tubing Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors with barbs eliminate the need for bonding and are ideal for prototyping. Other barbed connector styles include straight connectors, Y connectors, and reducer connectors.

Suppliers

Company
Product
Description
Supplier Links
T Connector, Barbed, Natural - 11842 - Qosina Corp.
Ronkonkoma, NY, United States
T Connector, Barbed, Natural
11842
T Connector, Barbed, Natural 11842
Single-Use T Connectors for Tubing Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors with barbs eliminate the need for bonding and are ideal for prototyping. Other barbed connector styles include straight connectors, Y connectors, and reducer connectors.

Single-Use T Connectors for Tubing


Medical T connectors are available with barbs for tubing, male luer locks, female luer locks, and male luer slips for a variety of applications. Qosina is your source for T connectors made from polypropylene, polycarbonate, PVC, and Nylon. Single-use T connectors with barbs eliminate the need for bonding and are ideal for prototyping. Other barbed connector styles include straight connectors, Y connectors, and reducer connectors.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 11842
Product Name T Connector, Barbed, Natural
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Barb fitting - CRCN-1/8-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details
M5 Thread, Hex Head - M5S-1000 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; Brass, [1000-303] - 303 Stainless Steel, [1000-316] - 316 Stainless Steel
View Details
Push-Quick Female Elbow, 1/4”, 1/4” NPT - PQ-FE08Q - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details