Qosina Corp. Reducer Connector, Natural 11482

Description
Qosina is a leading supplier of Reducer Connector, Natural with fits 0.393 (3/8) inch - 0.532 (1/2) inch (10 mm - 13.5 mm) ID and 0.157 (5/32) inch - 0.315 (5/16) inch (4 mm - 8 mm) ID Tubing. Get fast shipping and volume discounts on Reducer parts.
Description
Qosina is a leading supplier of Reducer Connector, Natural with fits 0.393 (3/8) inch - 0.532 (1/2) inch (10 mm - 13.5 mm) ID and 0.157 (5/32) inch - 0.315 (5/16) inch (4 mm - 8 mm) ID Tubing. Get fast shipping and volume discounts on Reducer parts.

Suppliers

Company
Product
Description
Supplier Links
Reducer Connector, Natural - 11482 - Qosina Corp.
Ronkonkoma, NY, United States
Reducer Connector, Natural
11482
Reducer Connector, Natural 11482
Qosina is a leading supplier of Reducer Connector, Natural with fits 0.393 (3/8) inch - 0.532 (1/2) inch (10 mm - 13.5 mm) ID and 0.157 (5/32) inch - 0.315 (5/16) inch (4 mm - 8 mm) ID Tubing. Get fast shipping and volume discounts on Reducer parts.

Qosina is a leading supplier of Reducer Connector, Natural with fits 0.393 (3/8) inch - 0.532 (1/2) inch (10 mm - 13.5 mm) ID and 0.157 (5/32) inch - 0.315 (5/16) inch (4 mm - 8 mm) ID Tubing. Get fast shipping and volume discounts on Reducer parts.

Supplier's Site

Technical Specifications

  Qosina Corp.
Product Category Tube Fittings
Product Number 11482
Product Name Reducer Connector, Natural
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M3 Thread to 1/16 Inch O.D. Tubing, Elbow Compression - M3CBL-1016 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Fitting - PQ-BT08Q - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; 1/4 NPT
Material Thermoplastic
View Details
ZoomLock MAX - MZK-45E12-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.750 inch (19.05 mm)
Temperature 250 F (121 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details