Qorvo 7 - 13 GHz X Band Driver Amplifier TGA2700

Description
Qorvo's TGA2700 is an X band driver amplifier that operates between 7 - 13 GHz. The driver amplifer is designed using Qorvo's proven standard 0.25 um gate pHEMT production process. The TGA2700 provides typical 30 dBm output power at +10 dBm input power and has a small signal gain of 25 dB. The TGA2700 is 100% DC and RF tested on-wafer to ensure performance compliance.
Request a Quote Datasheet
Description
Qorvo's TGA2700 is an X band driver amplifier that operates between 7 - 13 GHz. The driver amplifer is designed using Qorvo's proven standard 0.25 um gate pHEMT production process. The TGA2700 provides typical 30 dBm output power at +10 dBm input power and has a small signal gain of 25 dB. The TGA2700 is 100% DC and RF tested on-wafer to ensure performance compliance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 - 13 GHz X Band Driver Amplifier - TGA2700 - Qorvo
Greensboro, NC, United States
7 - 13 GHz X Band Driver Amplifier
TGA2700
7 - 13 GHz X Band Driver Amplifier TGA2700
Qorvo's TGA2700 is an X band driver amplifier that operates between 7 - 13 GHz. The driver amplifer is designed using Qorvo's proven standard 0.25 um gate pHEMT production process. The TGA2700 provides typical 30 dBm output power at +10 dBm input power and has a small signal gain of 25 dB. The TGA2700 is 100% DC and RF tested on-wafer to ensure performance compliance.

Qorvo's TGA2700 is an X band driver amplifier that operates between 7 - 13 GHz. The driver amplifer is designed using Qorvo's proven standard 0.25 um gate pHEMT production process.

The TGA2700 provides typical 30 dBm output power at +10 dBm input power and has a small signal gain of 25 dB.

The TGA2700 is 100% DC and RF tested on-wafer to ensure performance compliance.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number TGA2700
Product Name 7 - 13 GHz X Band Driver Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
Frequency Range 7000 to 13000 MHz
Minimum Gain 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

7.9 - 11 GHz, 15 Watt GaN Power Amplifier - QPA1010D - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
5 - 1218 MHz, 19 dB Gain Differential CATV Amplifier - QPL1163 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 1218 MHz
Minimum Gain 19 dB
View Details
RF Amplifiers - 2312-QPL1810SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - 2312-QPA3359-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details