Qorvo 50 - 1000 MHz, 75 Ohm Single-Ended RF Amplifier TAT7427B

Description
Qorvo's TAT7427B is a high gain 75 Ohm RF amplifier designed for CATV applications from 50 to 1000 MHz (with operation up to 1.25 GHz). The balance of low noise and distortion provides an ideal solution for drop and distribution amplifiers. It is particularly well suited for new home networks requiring higher gain for a large number of splits. The TAT7427B is fabricated using 6-inch GaAs pHEMT technology to optimize performance and cost. It provides excellent gain and return loss consistency inherent to the pHEMT process.
Request a Quote Datasheet
Description
Qorvo's TAT7427B is a high gain 75 Ohm RF amplifier designed for CATV applications from 50 to 1000 MHz (with operation up to 1.25 GHz). The balance of low noise and distortion provides an ideal solution for drop and distribution amplifiers. It is particularly well suited for new home networks requiring higher gain for a large number of splits. The TAT7427B is fabricated using 6-inch GaAs pHEMT technology to optimize performance and cost. It provides excellent gain and return loss consistency inherent to the pHEMT process.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 - 1000 MHz, 75 Ohm Single-Ended RF Amplifier - TAT7427B - Qorvo
Greensboro, NC, United States
50 - 1000 MHz, 75 Ohm Single-Ended RF Amplifier
TAT7427B
50 - 1000 MHz, 75 Ohm Single-Ended RF Amplifier TAT7427B
Qorvo's TAT7427B is a high gain 75 Ohm RF amplifier designed for CATV applications from 50 to 1000 MHz (with operation up to 1.25 GHz). The balance of low noise and distortion provides an ideal solution for drop and distribution amplifiers. It is particularly well suited for new home networks requiring higher gain for a large number of splits. The TAT7427B is fabricated using 6-inch GaAs pHEMT technology to optimize performance and cost. It provides excellent gain and return loss consistency inherent to the pHEMT process.

Qorvo's TAT7427B is a high gain 75 Ohm RF amplifier designed for CATV applications from 50 to 1000 MHz (with operation up to 1.25 GHz). The balance of low noise and distortion provides an ideal solution for drop and distribution amplifiers. It is particularly well suited for new home networks requiring higher gain for a large number of splits.

The TAT7427B is fabricated using 6-inch GaAs pHEMT technology to optimize performance and cost. It provides excellent gain and return loss consistency inherent to the pHEMT process.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number TAT7427B
Product Name 50 - 1000 MHz, 75 Ohm Single-Ended RF Amplifier
RoHS Compliant RoHS
Frequency Range 45 to 1003 MHz
Minimum Gain 18.5 dB
Maximum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 5000 MHz Cascadable SiGe HBT Amplifier - QPA0363A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 5000 MHz
View Details
RF Amplifiers - 2312-QPA4003TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G
Frequency Range 26500 to 29500 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 450 to 2500 MHz
Minimum Gain 9 to 11.5 dB
View Details
RF Amplifiers - 2312-QPB8957TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1003 MHz
View Details