Qorvo RF and Wireless - RFID, RF Access, Monitoring ICs T2G6003028-FL

Description
Manufacturer: AMIS Category: RF and Wireless - RFID, RF Access, Monitoring ICs Packaging: Bulk Part Status: Obsolete Operating Frequency (Max): 2483000(kHz) Output Power: 3dBm Technology: Wirewound Weight: 64 lbs (29kg) Transistor Type: NPN + Zener Diode (Isolated) Product Type: Passive, Cold Plate
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: RF and Wireless - RFID, RF Access, Monitoring ICs Packaging: Bulk Part Status: Obsolete Operating Frequency (Max): 2483000(kHz) Output Power: 3dBm Technology: Wirewound Weight: 64 lbs (29kg) Transistor Type: NPN + Zener Diode (Isolated) Product Type: Passive, Cold Plate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFID, RF Access, Monitoring ICs -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFID, RF Access, Monitoring ICs
RF and Wireless - RFID, RF Access, Monitoring ICs
Manufacturer: AMIS Category: RF and Wireless - RFID, RF Access, Monitoring ICs Packaging: Bulk Part Status: Obsolete Operating Frequency (Max): 2483000(kHz) Output Power: 3dBm Technology: Wirewound Weight: 64 lbs (29kg) Transistor Type: NPN + Zener Diode (Isolated) Product Type: Passive, Cold Plate

Manufacturer: AMIS
Category: RF and Wireless - RFID, RF Access, Monitoring ICs
Packaging: Bulk
Part Status: Obsolete
Operating Frequency (Max): 2483000(kHz)
Output Power: 3dBm
Technology: Wirewound
Weight: 64 lbs (29kg)
Transistor Type: NPN + Zener Diode (Isolated)
Product Type: Passive, Cold Plate

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Name RF and Wireless - RFID, RF Access, Monitoring ICs
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-685 4308RV-685XJLD , 4308RV-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details