Qorvo 45 - 1218 MHz GaAs / GaN CATV Push-Pull Amplifier Module RFCM4363

Description
Qorvo's RFCM4363 is a Push Pull amplifier SMD module. The part employs GaAs MESFET, GaAs pHemt and GaN Hemt die and is operated from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. DC current of the device can be externally adjusted for optimum distortion performance versus power consumption over a wide range of output level.
Request a Quote Datasheet
Description
Qorvo's RFCM4363 is a Push Pull amplifier SMD module. The part employs GaAs MESFET, GaAs pHemt and GaN Hemt die and is operated from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. DC current of the device can be externally adjusted for optimum distortion performance versus power consumption over a wide range of output level.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 - 1218 MHz GaAs / GaN CATV Push-Pull Amplifier Module - RFCM4363 - Qorvo
Greensboro, NC, United States
45 - 1218 MHz GaAs / GaN CATV Push-Pull Amplifier Module
RFCM4363
45 - 1218 MHz GaAs / GaN CATV Push-Pull Amplifier Module RFCM4363
Qorvo's RFCM4363 is a Push Pull amplifier SMD module. The part employs GaAs MESFET, GaAs pHemt and GaN Hemt die and is operated from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. DC current of the device can be externally adjusted for optimum distortion performance versus power consumption over a wide range of output level.

Qorvo's RFCM4363 is a Push Pull amplifier SMD module. The part employs GaAs MESFET, GaAs pHemt and GaN Hemt die and is operated from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability. DC current of the device can be externally adjusted for optimum distortion performance versus power consumption over a wide range of output level.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number RFCM4363
Product Name 45 - 1218 MHz GaAs / GaN CATV Push-Pull Amplifier Module
RoHS Compliant RoHS
Frequency Range 45 to 1218 MHz
Minimum Gain 28 dB
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 19.3 to 21.3 dB
View Details
RF Amplifiers - 2312-QPB8896SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 700 MHz
View Details
2300 - 2700 MHz, 0.25 Watt Balanced Amplifier - QPA9807 - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 11 to 13 dB
View Details