Qorvo's RFAM3790 is an Integrated Edge QAM Amplifier Module. The part employs GaAs pHEMT die, GaAs MESFET die, a 20dB range variable attenuator and a power enable feature, has high output capability, and is operated from 45MHz to 1218MHz. It provides excellent linearity and superior return loss performance with low noise and optimal reliability.
| Qorvo | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | RFAM3790 |
| Product Name | 45 - 1218 MHz GaAs Edge QAM Integrated Amplifier |
| RoHS Compliant | RoHS |
| Frequency Range | 45 to 1218 MHz |
| Minimum Gain | 28.5 dB |
| Maximum Gain | 28.5 dB |