Qorvo RF Switches - RF3021TR7 RF3021TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 027390-RF3021TR7 Packaging: Reel - TR Features: Single Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 6GHz Isolation @ Frequency: 40dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 6GHz IIP3: 50dBm (typ) RF Type: 802.11b/g Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 027390-RF3021TR7 Packaging: Reel - TR Features: Single Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 6GHz Isolation @ Frequency: 40dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 6GHz IIP3: 50dBm (typ) RF Type: 802.11b/g Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - RF3021TR7 - 027390-RF3021TR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - RF3021TR7
027390-RF3021TR7
RF Switches - RF3021TR7 027390-RF3021TR7
Manufacturer: RF Micro Devices Win Source Part Number: 027390-RF3021TR7 Packaging: Reel - TR Features: Single Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: 10MHz Frequency - Upper: 6GHz Isolation @ Frequency: 40dB @ 6GHz (typ) Insertion Loss @ Frequency: 0.9dB @ 6GHz IIP3: 50dBm (typ) RF Type: 802.11b/g Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: RF Micro Devices
Win Source Part Number: 027390-RF3021TR7
Packaging: Reel - TR
Features: Single Line Control
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: 10MHz
Frequency - Upper: 6GHz
Isolation @ Frequency: 40dB @ 6GHz (typ)
Insertion Loss @ Frequency: 0.9dB @ 6GHz
IIP3: 50dBm (typ)
RF Type: 802.11b/g
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 027390-RF3021TR7
Product Name RF Switches - RF3021TR7
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details