Qorvo RF Modulators - RF2483TR7 RF2483TR7

Description
Manufacturer: RFMD Win Source Part Number: 1092077-RF2483TR7 Packaging: Reel - TR Test Frequency: 1.9GHz P1dB: 6dBm LO Frequency: 700MHz to 2.2GHz RF Frequency: 700MHz to 2.2GHz Noise Floor: -156.7dBm/Hz Output Power: 3dBm Categories: RF/IF and RFID Status: Active Dimension: 20-VFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 110mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 1092077-RF2483TR7 Packaging: Reel - TR Test Frequency: 1.9GHz P1dB: 6dBm LO Frequency: 700MHz to 2.2GHz RF Frequency: 700MHz to 2.2GHz Noise Floor: -156.7dBm/Hz Output Power: 3dBm Categories: RF/IF and RFID Status: Active Dimension: 20-VFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 110mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - RF2483TR7 - 1092077-RF2483TR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - RF2483TR7
1092077-RF2483TR7
RF Modulators - RF2483TR7 1092077-RF2483TR7
Manufacturer: RFMD Win Source Part Number: 1092077-RF2483TR7 Packaging: Reel - TR Test Frequency: 1.9GHz P1dB: 6dBm LO Frequency: 700MHz to 2.2GHz RF Frequency: 700MHz to 2.2GHz Noise Floor: -156.7dBm/Hz Output Power: 3dBm Categories: RF/IF and RFID Status: Active Dimension: 20-VFQFN Exposed Pad Purpose: Modulator Supply Voltage - Operating: 2.7 V to 3.3 V Operating Supply Current: 110mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 1092077-RF2483TR7
Packaging: Reel - TR
Test Frequency: 1.9GHz
P1dB: 6dBm
LO Frequency: 700MHz to 2.2GHz
RF Frequency: 700MHz to 2.2GHz
Noise Floor: -156.7dBm/Hz
Output Power: 3dBm
Categories: RF/IF and RFID
Status: Active
Dimension: 20-VFQFN Exposed Pad
Purpose: Modulator
Supply Voltage - Operating: 2.7 V to 3.3 V
Operating Supply Current: 110mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1092077-RF2483TR7
Product Name RF Modulators - RF2483TR7
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details