Qorvo RF Amplifiers CMD299K4

Description
18 - 40 GHZ LOW NOISE AMPLIFIER
Request a Quote Datasheet
Description
18 - 40 GHZ LOW NOISE AMPLIFIER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-CMD299K4CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD299K4CT-ND
RF Amplifiers 2312-CMD299K4CT-ND
18 - 40 GHZ LOW NOISE AMPLIFIER

18 - 40 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD299K4TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD299K4TR-ND
RF Amplifiers 2312-CMD299K4TR-ND
18 - 40 GHZ LOW NOISE AMPLIFIER

18 - 40 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet
RF Amplifiers - 2312-CMD299K4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-CMD299K4DKR-ND
RF Amplifiers 2312-CMD299K4DKR-ND
18 - 40 GHZ LOW NOISE AMPLIFIER

18 - 40 GHZ LOW NOISE AMPLIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-CMD299K4CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW Power Amplifier - 1032673 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 9000 to 10500 MHz
Maximum Gain 20 dB
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Broadband/CATV (75 Ohm) Drop Amplifier - ADA10000RS3P1 - Richardson RFPD
Specs
Frequency Range 50 to 1000 MHz
Maximum Gain 15 dB
Noise Figure 2 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details